IDEC Corporation Hmi Starter Kit, 5.7In, Lcd Mono, Black; Meter Display Type Idec SMARTTOUCH-2G-5TN

Description
HMI STARTER KIT, 5.7IN, LCD MONO, BLACK; Meter Display Type:LCD Monochrome; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HMI STARTER KIT, 5.7IN, LCD MONO, BLACK; Meter Display Type:LCD Monochrome; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hmi Starter Kit, 5.7In, Lcd Mono, Black; Meter Display Type Idec - 74Y9931 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Starter Kit, 5.7In, Lcd Mono, Black; Meter Display Type Idec
74Y9931
Hmi Starter Kit, 5.7In, Lcd Mono, Black; Meter Display Type Idec 74Y9931
HMI STARTER KIT, 5.7IN, LCD MONO, BLACK; Meter Display Type:LCD Monochrome; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes

HMI STARTER KIT, 5.7IN, LCD MONO, BLACK; Meter Display Type:LCD Monochrome; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 74Y9931
Product Name Hmi Starter Kit, 5.7In, Lcd Mono, Black; Meter Display Type Idec
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

smartPanel - H41-A1A41-0 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB
Type Cortex-A8
View Details
15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
View Details
Machine Interface - 2171-CDPX-X-E1-W-7-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details