IDEC Corporation Relay Sockets SM2S-05

Description
Relay Socket DIN Rail
Request a Quote Datasheet
Description
Relay Socket DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 1885-1683-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
1885-1683-ND
Relay Sockets 1885-1683-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet
IDEC Relay Sockets - SM2S-05 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Relay Sockets
SM2S-05
IDEC Relay Sockets SM2S-05
Relay Socket, DPDT, Screw Terminal,

Relay Socket, DPDT, Screw Terminal,

Supplier's Site
Relay Socket, 8Pin, 10A, 300V; Socket Mounting Idec - 13M2873 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 8Pin, 10A, 300V; Socket Mounting Idec
13M2873
Relay Socket, 8Pin, 10A, 300V; Socket Mounting Idec 13M2873
RELAY SOCKET, 8PIN, 10A, 300V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RU2S, RM2S Relays RoHS Compliant: Yes

RELAY SOCKET, 8PIN, 10A, 300V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RU2S, RM2S Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number 1885-1683-ND SM2S-05 13M2873
Product Name Relay Sockets IDEC Relay Sockets Relay Socket, 8Pin, 10A, 300V; Socket Mounting Idec
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 1893263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Panel; Other; Din rail, panel mount
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 5-Pin/Blade
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details