IDEC Corporation Relay Sockets SJ2S-61

Description
SOCKET PCB MOUNT SCREW TYPE
Request a Quote Datasheet
Description
SOCKET PCB MOUNT SCREW TYPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 1885-SJ2S-61-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
1885-SJ2S-61-ND
Relay Sockets 1885-SJ2S-61-ND
SOCKET PCB MOUNT SCREW TYPE

SOCKET PCB MOUNT SCREW TYPE

Buy Now Datasheet
Relay Socket, 8Pin, 8A, 250V; Socket Mounting Idec - 01N5252 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 8Pin, 8A, 250V; Socket Mounting Idec
01N5252
Relay Socket, 8Pin, 8A, 250V; Socket Mounting Idec 01N5252
RELAY SOCKET, 8PIN, 8A, 250V; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:8Pins; Current Rating:8A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RJ2S Relays RoHS Compliant: Yes

RELAY SOCKET, 8PIN, 8A, 250V; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:8Pins; Current Rating:8A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RJ2S Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number 1885-SJ2S-61-ND 01N5252
Product Name Relay Sockets Relay Socket, 8Pin, 8A, 250V; Socket Mounting Idec
Mounting Style PCB
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 403229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details