IDEC Corporation Relay Sockets SJ2S-07L

Description
Idec SJ2S-07L Relay Socket
Request a Quote Datasheet
Description
Idec SJ2S-07L Relay Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 2122515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Relay Sockets
2122515
Relay Sockets 2122515
Idec SJ2S-07L Relay Socket

Idec SJ2S-07L Relay Socket

Supplier's Site
Relay Sockets - 2122514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Relay Sockets
2122514
Relay Sockets 2122514
Idec SJ2S-07L Relay Socket

Idec SJ2S-07L Relay Socket

Supplier's Site
Relay Socket, 8Pin, 8A, 250V; Socket Mounting Idec - 33K1094 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 8Pin, 8A, 250V; Socket Mounting Idec
33K1094
Relay Socket, 8Pin, 8A, 250V; Socket Mounting Idec 33K1094
RELAY SOCKET, 8PIN, 8A, 250V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:8A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RJ2S Relays RoHS Compliant: Yes

RELAY SOCKET, 8PIN, 8A, 250V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:8A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RJ2S Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number 2122515 33K1094
Product Name Relay Sockets Relay Socket, 8Pin, 8A, 250V; Socket Mounting Idec
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 4547137 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
8-Pin Octal Socket - Model 51X120 - Time Mark Corporation
Specs
Mounting Style DIN (optional feature); Surface (optional feature)
Terminal Type Screw
International Approvals UL Recognized, CSA Certified
View Details