IDEC Corporation Relay Sockets - SJ2S-05BW SJ2S-05BW

Description
Manufacturer: IDEC Win Source Part Number: 895193-SJ2S-05BW Series: SJ Features: Relay Socket DIN Rail Package: Bulk Mounting: DIN Rail Family Name: SJ2S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.90.4000
Request a Quote Datasheet
Description
Manufacturer: IDEC Win Source Part Number: 895193-SJ2S-05BW Series: SJ Features: Relay Socket DIN Rail Package: Bulk Mounting: DIN Rail Family Name: SJ2S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.90.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - SJ2S-05BW - SJ2S-05BW - Win Source Electronics
Laguna Hills, CA, United States
Relay Sockets - SJ2S-05BW
SJ2S-05BW
Relay Sockets - SJ2S-05BW SJ2S-05BW
Manufacturer: IDEC Win Source Part Number: 895193-SJ2S-05BW Series: SJ Features: Relay Socket DIN Rail Package: Bulk Mounting: DIN Rail Family Name: SJ2S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.90.4000

Manufacturer: IDEC
Win Source Part Number: 895193-SJ2S-05BW
Series: SJ
Features: Relay Socket DIN Rail
Package: Bulk
Mounting: DIN Rail
Family Name: SJ2S
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.90.4000

Buy Now Datasheet
Relay Sockets - 1885-1203-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
1885-1203-ND
Relay Sockets 1885-1203-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet
Socket, Relay, 8Pin, 8A, 250V; Socket Mounting Idec - 86T5806 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Relay, 8Pin, 8A, 250V; Socket Mounting Idec
86T5806
Socket, Relay, 8Pin, 8A, 250V; Socket Mounting Idec 86T5806
SOCKET, RELAY, 8PIN, 8A, 250V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:8A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

SOCKET, RELAY, 8PIN, 8A, 250V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:8A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number SJ2S-05BW 1885-1203-ND 86T5806
Product Name Relay Sockets - SJ2S-05BW Relay Sockets Socket, Relay, 8Pin, 8A, 250V; Socket Mounting Idec
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2765953 - RS Components, Ltd.
RS Components, Ltd.
Specs
International Approvals RoHS Compliant
Voltage 300 volts
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details