IDEC Corporation Relay Socket, 8Pin, 8A, 250V; Socket Mounting Idec SJ2S-05B

Description
RELAY SOCKET, 8PIN, 8A, 250V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:8A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RJ2S Relays RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET, 8PIN, 8A, 250V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:8A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RJ2S Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 8Pin, 8A, 250V; Socket Mounting Idec - 33K1093 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 8Pin, 8A, 250V; Socket Mounting Idec
33K1093
Relay Socket, 8Pin, 8A, 250V; Socket Mounting Idec 33K1093
RELAY SOCKET, 8PIN, 8A, 250V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:8A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RJ2S Relays RoHS Compliant: Yes

RELAY SOCKET, 8PIN, 8A, 250V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:8A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RJ2S Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 33K1093
Product Name Relay Socket, 8Pin, 8A, 250V; Socket Mounting Idec
Number of Pins/Blades 8-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 6668097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details