IDEC Corporation Relay Socket, 5Pin, 12A, 250V; Socket Mounting Idec SJ1S-61

Description
RELAY SOCKET, 5PIN, 12A, 250V; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:5Pins; Current Rating:12A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RJ1S Relays RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET, 5PIN, 12A, 250V; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:5Pins; Current Rating:12A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RJ1S Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 5Pin, 12A, 250V; Socket Mounting Idec - 01N5251 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 5Pin, 12A, 250V; Socket Mounting Idec
01N5251
Relay Socket, 5Pin, 12A, 250V; Socket Mounting Idec 01N5251
RELAY SOCKET, 5PIN, 12A, 250V; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:5Pins; Current Rating:12A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RJ1S Relays RoHS Compliant: Yes

RELAY SOCKET, 5PIN, 12A, 250V; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:5Pins; Current Rating:12A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RJ1S Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 01N5251
Product Name Relay Socket, 5Pin, 12A, 250V; Socket Mounting Idec
Number of Pins/Blades 5-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 1217840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details