IDEC Corporation Relay Sockets SJ1S-05BW

Description
Relay Socket DIN Rail
Request a Quote Datasheet
Description
Relay Socket DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 1885-1429-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
1885-1429-ND
Relay Sockets 1885-1429-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet
Relay Sockets - SJ1S-05BW - SJ1S-05BW - Win Source Electronics
Laguna Hills, CA, United States
Relay Sockets - SJ1S-05BW
SJ1S-05BW
Relay Sockets - SJ1S-05BW SJ1S-05BW
Manufacturer: IDEC Win Source Part Number: 895192-SJ1S-05BW Series: SJ Features: Relay Socket DIN Rail Package: Bulk Mounting: DIN Rail Family Name: SJ1S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.8000

Manufacturer: IDEC
Win Source Part Number: 895192-SJ1S-05BW
Series: SJ
Features: Relay Socket DIN Rail
Package: Bulk
Mounting: DIN Rail
Family Name: SJ1S
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.8000

Buy Now Datasheet
IDEC Relay Sockets - SJ1S-05BW - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Relay Sockets
SJ1S-05BW
IDEC Relay Sockets SJ1S-05BW
Socket, 5-Pin, DIN Rail/Panel Mount,

Socket, 5-Pin, DIN Rail/Panel Mount,

Supplier's Site
Socket, Relay, 5Pin, 12A, 250V; Socket Mounting Idec - 86T5791 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Relay, 5Pin, 12A, 250V; Socket Mounting Idec
86T5791
Socket, Relay, 5Pin, 12A, 250V; Socket Mounting Idec 86T5791
SOCKET, RELAY, 5PIN, 12A, 250V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:5Pins; Current Rating:12A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

SOCKET, RELAY, 5PIN, 12A, 250V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:5Pins; Current Rating:12A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Galco Industrial Electronics Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets Relay Sockets
Product Number 1885-1429-ND SJ1S-05BW SJ1S-05BW 86T5791
Product Name Relay Sockets Relay Sockets - SJ1S-05BW IDEC Relay Sockets Socket, Relay, 5Pin, 12A, 250V; Socket Mounting Idec
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 8841408 - RS Components, Ltd.
Specs
International Approvals RoHS Compliant
View Details
8-Pin Octal Socket - Model 51X120 - Time Mark Corporation
Specs
Mounting Style DIN (optional feature); Surface (optional feature)
Terminal Type Screw
International Approvals UL Recognized, CSA Certified
View Details
Linergy “Hot Plug” Distribution - HK, ISO - Schneider Electric, Automation & Control
Schneider Electric, Automation & Control
Specs
Mounting Style Other; Mounting Plates
Terminal Type Quick Connect/ Disconnect Terminals
International Approvals CSA, DNV, LROS, UL
View Details