IDEC Corporation IDEC Relay Sockets SH4B-62

Description
Socket, PCB Mount
Datasheet
Description
Socket, PCB Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Relay Sockets - SH4B-62 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Relay Sockets
SH4B-62
IDEC Relay Sockets SH4B-62
Socket, PCB Mount

Socket, PCB Mount

Supplier's Site
Relay Socket, 14Pin, 10A, 300V; Socket Mounting Idec - 13M2871 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 14Pin, 10A, 300V; Socket Mounting Idec
13M2871
Relay Socket, 14Pin, 10A, 300V; Socket Mounting Idec 13M2871
RELAY SOCKET, 14PIN, 10A, 300V; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

RELAY SOCKET, 14PIN, 10A, 300V; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number SH4B-62 13M2871
Product Name IDEC Relay Sockets Relay Socket, 14Pin, 10A, 300V; Socket Mounting Idec
Number of Pins/Blades 14-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 1232853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Other; Push in
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details