IDEC Corporation Relay Socket, 14Pin, 10A, 300V; Socket Mounting Idec SH4B-51

Description
RELAY SOCKET, 14PIN, 10A, 300V; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET, 14PIN, 10A, 300V; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 14Pin, 10A, 300V; Socket Mounting Idec - 13M2870 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 14Pin, 10A, 300V; Socket Mounting Idec
13M2870
Relay Socket, 14Pin, 10A, 300V; Socket Mounting Idec 13M2870
RELAY SOCKET, 14PIN, 10A, 300V; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder RoHS Compliant: Yes

RELAY SOCKET, 14PIN, 10A, 300V; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 13M2870
Product Name Relay Socket, 14Pin, 10A, 300V; Socket Mounting Idec
Terminal Type Solder
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2534022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 250 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details