IDEC Corporation Relay Sockets SH4B-05C

Description
Relay Socket DIN Rail
Request a Quote Datasheet
Description
Relay Socket DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 1885-1568-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
1885-1568-ND
Relay Sockets 1885-1568-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet
IDEC Relay Sockets - SH4B-05C - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Relay Sockets
SH4B-05C
IDEC Relay Sockets SH4B-05C
Socket, DIN/Surface Mount, Finger-

Socket, DIN/Surface Mount, Finger-

Supplier's Site
Relay Socket, 14Pin, 10A, 300V; Socket Mounting Idec - 13M2869 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 14Pin, 10A, 300V; Socket Mounting Idec
13M2869
Relay Socket, 14Pin, 10A, 300V; Socket Mounting Idec 13M2869
RELAY SOCKET, 14PIN, 10A, 300V; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: Yes

RELAY SOCKET, 14PIN, 10A, 300V; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number 1885-1568-ND SH4B-05C 13M2869
Product Name Relay Sockets IDEC Relay Sockets Relay Socket, 14Pin, 10A, 300V; Socket Mounting Idec
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 9232644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details