IDEC Corporation Relay Socket, 11Pin, 10A, 300V; Socket Mounting Idec SH3B-62

Description
RELAY SOCKET, 11PIN, 10A, 300V; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Through Hole Vertical RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET, 11PIN, 10A, 300V; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Through Hole Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 11Pin, 10A, 300V; Socket Mounting Idec - 13M2867 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 11Pin, 10A, 300V; Socket Mounting Idec
13M2867
Relay Socket, 11Pin, 10A, 300V; Socket Mounting Idec 13M2867
RELAY SOCKET, 11PIN, 10A, 300V; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

RELAY SOCKET, 11PIN, 10A, 300V; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 13M2867
Product Name Relay Socket, 11Pin, 10A, 300V; Socket Mounting Idec
Number of Pins/Blades 11-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 9143866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details