IDEC Corporation Relay Sockets SH3B-05C

Description
Relay Socket DIN Rail
Request a Quote Datasheet
Description
Relay Socket DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 1885-1279-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
1885-1279-ND
Relay Sockets 1885-1279-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet
IDEC Relay Sockets - SH3B-05C - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Relay Sockets
SH3B-05C
IDEC Relay Sockets SH3B-05C
Socket, DIN/Surface Mount, Finger-

Socket, DIN/Surface Mount, Finger-

Supplier's Site
Relay Socket, 11Pin, 10A, 300V; Socket Mounting Idec - 13M2866 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 11Pin, 10A, 300V; Socket Mounting Idec
13M2866
Relay Socket, 11Pin, 10A, 300V; Socket Mounting Idec 13M2866
RELAY SOCKET, 11PIN, 10A, 300V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RH3B, RH2LB Relays RoHS Compliant: Yes

RELAY SOCKET, 11PIN, 10A, 300V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RH3B, RH2LB Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number 1885-1279-ND SH3B-05C 13M2866
Product Name Relay Sockets IDEC Relay Sockets Relay Socket, 11Pin, 10A, 300V; Socket Mounting Idec
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 6668037 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
Linergy “Hot Plug” Distribution - HK, ISO - Schneider Electric, Automation & Control
Schneider Electric, Automation & Control
Specs
Mounting Style Other; Mounting Plates
Terminal Type Quick Connect/ Disconnect Terminals
International Approvals CSA, DNV, LROS, UL
View Details