IDEC Corporation Relay Sockets SH2B-05C

Description
Relay Socket DIN Rail
Request a Quote Datasheet
Description
Relay Socket DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 1885-1036-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
1885-1036-ND
Relay Sockets 1885-1036-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet
Relay Socket, 8Pin, 10A, 300V; Socket Mounting Idec - 13M2863 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 8Pin, 10A, 300V; Socket Mounting Idec
13M2863
Relay Socket, 8Pin, 10A, 300V; Socket Mounting Idec 13M2863
RELAY SOCKET, 8PIN, 10A, 300V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:300V; Product Range:RH2B Series; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: Yes

RELAY SOCKET, 8PIN, 10A, 300V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:300V; Product Range:RH2B Series; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Relay Sockets - SH2B-05C - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Relay Sockets
SH2B-05C
IDEC Relay Sockets SH2B-05C
Socket, DIN/Surface Mount, Finger-

Socket, DIN/Surface Mount, Finger-

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number 1885-1036-ND 13M2863 SH2B-05C
Product Name Relay Sockets Relay Socket, 8Pin, 10A, 300V; Socket Mounting Idec IDEC Relay Sockets
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 1232065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details