RELAY SOCKET, 8PIN, 10A, 300V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:300V; Product Range:RH2B Series; Accessory Type:Relay Socket; For Use With:Idec RH2B Relays RoHS Compliant: Yes
Socket, DIN/Surface Mount, 8 Blade,
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Relay Sockets | Relay Sockets | Relay Sockets |
| Product Number | 1885-1000-ND | 13M2862 | SH2B-05 |
| Product Name | Relay Sockets | Relay Socket, 8Pin, 10A, 300V; Socket Mounting Idec | IDEC Relay Sockets |
| Mounting Style | DIN |