IDEC Corporation Relay Sockets SH2B-02

Description
Relay Socket Chassis Mount
Request a Quote Datasheet
Description
Relay Socket Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 1885-1053-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
1885-1053-ND
Relay Sockets 1885-1053-ND
Relay Socket Chassis Mount

Relay Socket Chassis Mount

Buy Now Datasheet
Relay Socket, 8Pin, 10A, 300V; Socket Mounting Idec - 26M8309 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 8Pin, 10A, 300V; Socket Mounting Idec
26M8309
Relay Socket, 8Pin, 10A, 300V; Socket Mounting Idec 26M8309
RELAY SOCKET, 8PIN, 10A, 300V; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: Yes

RELAY SOCKET, 8PIN, 10A, 300V; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number 1885-1053-ND 26M8309
Product Name Relay Sockets Relay Socket, 8Pin, 10A, 300V; Socket Mounting Idec
Mounting Style Other; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 8841402 - RS Components, Ltd.
Specs
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
8-Pin Octal Socket - Model 51X120 - Time Mark Corporation
Specs
Mounting Style DIN (optional feature); Surface (optional feature)
Terminal Type Screw
International Approvals UL Recognized, CSA Certified
View Details