IDEC Corporation Relay Sockets SH1B-62

Description
Relay Socket Through Hole
Request a Quote Datasheet
Description
Relay Socket Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 1885-1325-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
1885-1325-ND
Relay Sockets 1885-1325-ND
Relay Socket Through Hole

Relay Socket Through Hole

Buy Now Datasheet
IDEC Relay Sockets - SH1B-62 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Relay Sockets
SH1B-62
IDEC Relay Sockets SH1B-62
Socket, PCB Mount

Socket, PCB Mount

Supplier's Site
Relay Socket, 5Pin, 10A, 250V; Socket Mounting Idec - 13M2861 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 5Pin, 10A, 250V; Socket Mounting Idec
13M2861
Relay Socket, 5Pin, 10A, 250V; Socket Mounting Idec 13M2861
RELAY SOCKET, 5PIN, 10A, 250V; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:5Pins; Current Rating:10A; Voltage Rating:250V; Product Range:RH1B Series; Accessory Type:Relay Socket; For Use With:Idec RH1B Relays RoHS Compliant: Yes

RELAY SOCKET, 5PIN, 10A, 250V; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:5Pins; Current Rating:10A; Voltage Rating:250V; Product Range:RH1B Series; Accessory Type:Relay Socket; For Use With:Idec RH1B Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number 1885-1325-ND SH1B-62 13M2861
Product Name Relay Sockets IDEC Relay Sockets Relay Socket, 5Pin, 10A, 250V; Socket Mounting Idec
Mounting Style PCB
Unlock Full Specs
to access all available technical data

Similar Products

SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details