IDEC Corporation IDEC Relay Sockets SH1B-51

Description
Socket, Panel Mount, PCB Terminals
Datasheet
Description
Socket, Panel Mount, PCB Terminals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Relay Sockets - SH1B-51 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Relay Sockets
SH1B-51
IDEC Relay Sockets SH1B-51
Socket, Panel Mount, PCB Terminals

Socket, Panel Mount, PCB Terminals

Supplier's Site
Relay Socket, 5Pin, 10A, 300V; Socket Mounting Idec - 96F3996 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 5Pin, 10A, 300V; Socket Mounting Idec
96F3996
Relay Socket, 5Pin, 10A, 300V; Socket Mounting Idec 96F3996
RELAY SOCKET, 5PIN, 10A, 300V; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:5Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder RoHS Compliant: Yes

RELAY SOCKET, 5PIN, 10A, 300V; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:5Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number SH1B-51 96F3996
Product Name IDEC Relay Sockets Relay Socket, 5Pin, 10A, 300V; Socket Mounting Idec
Terminal Type Solder
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 4004141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
International Approvals C-UL
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, SMT Type/8 Pin - G6K2PY-8P-L45SMT-RL500 - JC Cherry, Inc.
Specs
Mounting Style Surface
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details