The Relay Socket, part number 13M2860, is a 5-pin socket designed for DIN rail mounting. It has a current rating of 10A and a voltage rating of 250V, making it suitable for various relay applications. The socket features screw terminals for secure connections and is compatible with Idec RH1B relays. It is UL recognized and CSA certified, ensuring compliance with safety standards. The insulation resistance is a minimum of 100MΩ, and it can withstand a dielectric strength of 2000V AC for one minute. This product is RoHS compliant, indicating it meets environmental regulations.
Socket, DIN/Surface Mount, Finger-
RELAY SOCKET, 5PIN, 10A, 250V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:5Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RH1B Relays RoHS Compliant: Yes
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Relay Sockets | Relay Sockets | Relay Sockets |
| Product Number | 1885-1190-ND | SH1B-05C | 13M2860 |
| Product Name | Relay Sockets | IDEC Relay Sockets | Relay Socket, 5Pin, 10A, 250V; Socket Mounting Idec |
| Mounting Style | DIN |