IDEC Corporation Relay Sockets SH1B-05

Description
Relay Socket DIN Rail
Request a Quote Datasheet
Description
Relay Socket DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 1885-1007-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
1885-1007-ND
Relay Sockets 1885-1007-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet
Relay Socket, 5Pin, 10A, 250V; Socket Mounting Idec - 13M2859 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 5Pin, 10A, 250V; Socket Mounting Idec
13M2859
Relay Socket, 5Pin, 10A, 250V; Socket Mounting Idec 13M2859
RELAY SOCKET, 5PIN, 10A, 250V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:5Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RH1B Relay & Timer RoHS Compliant: Yes

RELAY SOCKET, 5PIN, 10A, 250V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:5Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RH1B Relay & Timer RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number 1885-1007-ND 13M2859
Product Name Relay Sockets Relay Socket, 5Pin, 10A, 250V; Socket Mounting Idec
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2765953 - RS Components, Ltd.
RS Components, Ltd.
Specs
International Approvals RoHS Compliant
Voltage 300 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details