IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG4-30-120-OO-E

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:64; Protection Height:1.2m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:64; Protection Height:1.2m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1632 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1632
Safety Light Curtain; Safety Curtain Category Idec 47T1632
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:64; Protection Height:1.2m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:64; Protection Height:1.2m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1632
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains - XC40S-0303A0A00AA0 SELECT - Quarktwin Technology Ltd.
Specs
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety Light Curtain - 440L-T4J0320YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 12.6 inch (320 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
2 suppliers
Safety Light Curtains - 2-2447902-1 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - SLC440COM - SLC 440 COM - SLC440COM-ER-0650-30 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details