IDEC Corporation Safety Light Curtain; Performance Level Idec SG4-30-105-OO-E

Description
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:56; Protection Height:1.05m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:56; Protection Height:1.05m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Performance Level Idec - 47T1631 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Performance Level Idec
47T1631
Safety Light Curtain; Performance Level Idec 47T1631
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:56; Protection Height:1.05m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:56; Protection Height:1.05m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1631
Product Name Safety Light Curtain; Performance Level Idec
Protection Height 41.34 inch (1050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1018868-ND - DigiKey
Specs
Protection Height 59.06 inch (1500 mm)
Sensitivity or Resolution 1.57 inch (40 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details