IDEC Corporation Safety Light Curtain; Performance Level Idec SG4-30-060-OO-E

Description
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:32; Protection Height:600mm; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:32; Protection Height:600mm; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Performance Level Idec - 47T1629 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Performance Level Idec
47T1629
Safety Light Curtain; Performance Level Idec 47T1629
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:32; Protection Height:600mm; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:32; Protection Height:600mm; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1629
Product Name Safety Light Curtain; Performance Level Idec
Protection Height 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 2859396 - RS Components, Ltd.
Specs
Spanning Distance 394 inch (10000 mm)
Protection Height 17.72 inch (450 mm)
Safety Category Type Type 4
View Details
Safety Light Curtain - 440L-C4KL1120YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 44.09 inch (1120 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtains - 1-2446038-2 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light curtains - SLC240COM - SLC 240 COM - SLC240COM-ER-0650-14 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details