IDEC Corporation Safety Light Curtain; Performance Level Idec SG4-30-015-OO-E

Description
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:8; Protection Height:150mm; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:8; Protection Height:150mm; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Performance Level Idec - 47T1626 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Performance Level Idec
47T1626
Safety Light Curtain; Performance Level Idec 47T1626
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:8; Protection Height:150mm; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:8; Protection Height:150mm; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1626
Product Name Safety Light Curtain; Performance Level Idec
Protection Height 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 2858846 - RS Components, Ltd.
Specs
Spanning Distance 19.69 to 2756 inch (500 to 70000 mm)
Safety Category Type Type 4
View Details
Safety Light Curtains - 2-2447908-1 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - EX-SLC440 - EX-SLC440-ER-1130-30-H -  - Schmersal Inc.
Specs
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details