IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG4-14-165-OO-E

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:176; Protection Height:1.65m; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:176; Protection Height:1.65m; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1624 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1624
Safety Light Curtain; Safety Curtain Category Idec 47T1624
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:176; Protection Height:1.65m; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:176; Protection Height:1.65m; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1624
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 64.96 inch (1650 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 445L-C4C1200FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 47.24 inch (1200 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
Machine Safety - Light Curtains, Light Grids - 17-SLC4-H30-076-ND - DigiKey
Specs
Protection Height 29.92 inch (760 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details