IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG4-14-135-OO-E

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:144; Protection Height:1.35m; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:144; Protection Height:1.35m; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1622 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1622
Safety Light Curtain; Safety Curtain Category Idec 47T1622
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:144; Protection Height:1.35m; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:144; Protection Height:1.35m; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1622
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 53.15 inch (1350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1220515-ND - DigiKey
Specs
Protection Height 35.43 inch (900 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Safety Light Curtains - 1-2447899-5 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - SLC445 - SLC 445 - SLC445-ER-0250-14-01 -  - Schmersal Inc.
Specs
Protection Height 9.84 inch (250 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details