IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG4-14-120-OO-E

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:128; Protection Height:1.2m; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:128; Protection Height:1.2m; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1621 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1621
Safety Light Curtain; Safety Curtain Category Idec 47T1621
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:128; Protection Height:1.2m; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:128; Protection Height:1.2m; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1621
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1028907-ND - DigiKey
Specs
Protection Height 23.62 inch (600 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety Light Curtain - 440L-P4K1280YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 50.39 inch (1280 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtains - 2447908-3 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light grids - SLG445 - SLG 445 - SLG445-ER-0500-02-H1 -  - Schmersal Inc.
Specs
Protection Height 19.69 inch (500 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details