IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG4-14-090-OO-E

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:96; Protection Height:900mm; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:96; Protection Height:900mm; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1619 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1619
Safety Light Curtain; Safety Curtain Category Idec 47T1619
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:96; Protection Height:900mm; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:96; Protection Height:900mm; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1619
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 35.43 inch (900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 1363363 - RS Components, Ltd.
Specs
Spanning Distance 0.0 to 315 inch (0.0 to 8000 mm)
Protection Height 11.81 inch (300 mm)
Response Time 16 milliseconds
View Details
Safety Light Curtain - 440L-P4J0960YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 37.8 inch (960 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
2 suppliers
Machine Safety - Light Curtains, Light Grids - 17-SLC4-H30-091-ND - DigiKey
Specs
Protection Height 35.83 inch (910 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light curtains - SLC240COM - SLC 240 COM - SLC240COM-ER-0890-30 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details