IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG4-14-075-OO-E

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:80; Protection Height:750mm; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:80; Protection Height:750mm; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1618 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1618
Safety Light Curtain; Safety Curtain Category Idec 47T1618
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:80; Protection Height:750mm; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 4; No. of Beams:80; Protection Height:750mm; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1618
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 29.53 inch (750 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447905-4 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Machine Safety - Light Curtains, Light Grids - 1882-1046966-ND - DigiKey
Specs
Protection Height 29.92 inch (760 mm)
Sensitivity or Resolution 1.77 inch (45 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Safety light curtain - OY009S - ifm efector inc.
Specs
Spanning Distance 0.0 to 236 inch (0.0 to 6000 mm)
Protection Height 53.54 inch (1360 mm)
Response Time 18 milliseconds
View Details
3 suppliers
Safety Light Curtain - 440L-P4JL0960YA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 37.8 inch (960 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details