IDEC Corporation Safety Light Curtain; Performance Level Idec SG4-14-030-OO-E

Description
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:32; Protection Height:300mm; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:32; Protection Height:300mm; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Performance Level Idec - 47T1615 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Performance Level Idec
47T1615
Safety Light Curtain; Performance Level Idec 47T1615
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:32; Protection Height:300mm; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 4; Safety Integrity Level:-; No. of Beams:32; Protection Height:300mm; Sensing Range Max:6m; Beam Spacing:14mm; Control Output Type:2PNP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1615
Product Name Safety Light Curtain; Performance Level Idec
Protection Height 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447900-8 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Machine Safety - Light Curtains, Light Grids - 1882-1043177-ND - DigiKey
Specs
Protection Height 64.96 inch (1650 mm)
Sensitivity or Resolution 1.57 inch (40 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety Light Curtain - 440L-C4JL0640YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 25.2 inch (640 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details