IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG2-90-165-OO-X

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:23; Protection Height:1.65m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:23; Protection Height:1.65m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1611 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1611
Safety Light Curtain; Safety Curtain Category Idec 47T1611
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:23; Protection Height:1.65m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:23; Protection Height:1.65m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1611
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 64.96 inch (1650 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 445L-P4E1200FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 47.24 inch (1200 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety light grids - SLG440COM - SLG 440COM - SLG440COM-ER-0900-04-H -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details