IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG2-90-165-OO-E-C

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:23; Protection Height:1.65m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:23; Protection Height:1.65m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Safety Light Curtain, part number 47T1610, is a Type 2 SG2 Series device designed for hand protection and presence control. It features an operating distance of up to 19 meters and is suitable for controlled heights ranging from 150 to 1800 mm. The compact profile measures 32 x 37 mm, and it includes sturdy mounting brackets that facilitate easy installation and alignment, even at long distances or in applications using mirrors. This light curtain incorporates several safety functions, including Test/Restart, Auto/Manual Restart, Emergency Device Monitoring (EDM), and anti-interference capabilities. The user interface is equipped with a display for ease of use. The SG2 series is particularly effective in environments where access to hazardous areas must be controlled, making it suitable for applications in automated manufacturing, robotic manufacturing, and various machine operations.

Datasheet Summary
Powered by GS/AI

The Safety Light Curtain, part number 47T1610, is a Type 2 SG2 Series device designed for hand protection and presence control. It features an operating distance of up to 19 meters and is suitable for controlled heights ranging from 150 to 1800 mm. The compact profile measures 32 x 37 mm, and it includes sturdy mounting brackets that facilitate easy installation and alignment, even at long distances or in applications using mirrors. This light curtain incorporates several safety functions, including Test/Restart, Auto/Manual Restart, Emergency Device Monitoring (EDM), and anti-interference capabilities. The user interface is equipped with a display for ease of use. The SG2 series is particularly effective in environments where access to hazardous areas must be controlled, making it suitable for applications in automated manufacturing, robotic manufacturing, and various machine operations.

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1610 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1610
Safety Light Curtain; Safety Curtain Category Idec 47T1610
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:23; Protection Height:1.65m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:23; Protection Height:1.65m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1610
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 64.96 inch (1650 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety light curtains - SLC440 - SLC 440 - SLC440-ER-0970-30-01 -  - Schmersal Inc.
Specs
Protection Height 38.19 inch (970 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details
Machine Safety - Light Curtains, Light Grids - 1882-1028883-ND - DigiKey
Specs
Protection Height 17.72 inch (450 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety Light Curtains - 2-2447908-2 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers