IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG2-90-135-OO-X

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:19; Protection Height:1.35m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:19; Protection Height:1.35m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1607 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1607
Safety Light Curtain; Safety Curtain Category Idec 47T1607
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:19; Protection Height:1.35m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:19; Protection Height:1.35m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1607
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 53.15 inch (1350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety light curtains - SLC440AS - SLC440AS-ER-0490-14 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details
Safety Light Curtain - 440L-P2KA1280YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 50.39 inch (1280 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details