IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG2-90-135-OO-E-C

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:19; Protection Height:1.35m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:19; Protection Height:1.35m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1606 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1606
Safety Light Curtain; Safety Curtain Category Idec 47T1606
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:19; Protection Height:1.35m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:19; Protection Height:1.35m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1606
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 53.15 inch (1350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 17-SLC4-H30-166-ND - DigiKey
Specs
Protection Height 65.35 inch (1660 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Machine Safety - Light Curtains, Light Grids - 1882-1207922-ND - DigiKey
Specs
Protection Height 47.24 inch (1200 mm)
Sensitivity or Resolution 1.34 inch (34 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety Light Curtain - 440L-P2KA1600YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 62.99 inch (1600 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details