IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG2-90-120-OO-E-C

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:17; Protection Height:1.2m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:17; Protection Height:1.2m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1604 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1604
Safety Light Curtain; Safety Curtain Category Idec 47T1604
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:17; Protection Height:1.2m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:17; Protection Height:1.2m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1604
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 440L-P4AL2500YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 20.47 inch (520 mm)
View Details
Machine Safety - Light Curtains, Light Grids - 17-SLC4-F14-046-ND - DigiKey
Specs
Protection Height 18.11 inch (460 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light curtains - SLC440AS - SLC440AS-ER-0330-30 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details