IDEC Corporation Safety Light Curtain; Performance Level Idec SG2-90-105-OO-X

Description
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 2; Safety Integrity Level:-; No. of Beams:15; Protection Height:1.05m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 2; Safety Integrity Level:-; No. of Beams:15; Protection Height:1.05m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Performance Level Idec - 47T1603 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Performance Level Idec
47T1603
Safety Light Curtain; Performance Level Idec 47T1603
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 2; Safety Integrity Level:-; No. of Beams:15; Protection Height:1.05m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 2; Safety Integrity Level:-; No. of Beams:15; Protection Height:1.05m; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1603
Product Name Safety Light Curtain; Performance Level Idec
Protection Height 41.34 inch (1050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2437979-4 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Machine Safety - Light Curtains, Light Grids - 1882-1028953-ND - DigiKey
Specs
Protection Height 4.72 inch (120 mm)
Sensitivity or Resolution 1.38 inch (35 mm)
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details