IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG2-90-075-OO-E-C

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:11; Protection Height:750mm; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:11; Protection Height:750mm; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1598 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1598
Safety Light Curtain; Safety Curtain Category Idec 47T1598
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:11; Protection Height:750mm; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:11; Protection Height:750mm; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1598
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 29.53 inch (750 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 1363382 - RS Components, Ltd.
Specs
Spanning Distance 0.0 to 472 inch (0.0 to 12000 mm)
Protection Height 59.06 inch (1500 mm)
Response Time 14 milliseconds
View Details
Safety Light Curtains - 1-2447897-6 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers