IDEC Corporation Safety Light Curtain; Performance Level Idec SG2-90-060-OO-X

Description
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 2; Safety Integrity Level:-; No. of Beams:9; Protection Height:600mm; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 2; Safety Integrity Level:-; No. of Beams:9; Protection Height:600mm; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Performance Level Idec - 47T1597 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Performance Level Idec
47T1597
Safety Light Curtain; Performance Level Idec 47T1597
SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 2; Safety Integrity Level:-; No. of Beams:9; Protection Height:600mm; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 2; Safety Integrity Level:-; No. of Beams:9; Protection Height:600mm; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1597
Product Name Safety Light Curtain; Performance Level Idec
Protection Height 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data