IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG2-50-165-OO-E-C

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:45; Protection Height:1.65m; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:45; Protection Height:1.65m; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1588 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1588
Safety Light Curtain; Safety Curtain Category Idec 47T1588
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:45; Protection Height:1.65m; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:45; Protection Height:1.65m; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1588
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 64.96 inch (1650 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1093906-ND - DigiKey
Specs
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety Light Curtain - 445L-P4L0240YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 9.45 inch (240 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Response Time 15.8 milliseconds
View Details
Safety Light Curtains - 1-2447897-9 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers