IDEC Corporation Safety Light Curtain, 50Mm; Performance Level Idec SG2-50-150-OO-X

Description
SAFETY LIGHT CURTAIN, 50MM; Performance Level:-; Safety Curtain Category:Level 2; Safety Integrity Level:-; No. of Beams:41; Protection Height:1.5mm; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN, 50MM; Performance Level:-; Safety Curtain Category:Level 2; Safety Integrity Level:-; No. of Beams:41; Protection Height:1.5mm; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain, 50Mm; Performance Level Idec - 79R2136 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain, 50Mm; Performance Level Idec
79R2136
Safety Light Curtain, 50Mm; Performance Level Idec 79R2136
SAFETY LIGHT CURTAIN, 50MM; Performance Level:-; Safety Curtain Category:Level 2; Safety Integrity Level:-; No. of Beams:41; Protection Height:1.5mm; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP RoHS Compliant: Yes

SAFETY LIGHT CURTAIN, 50MM; Performance Level:-; Safety Curtain Category:Level 2; Safety Integrity Level:-; No. of Beams:41; Protection Height:1.5mm; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 79R2136
Product Name Safety Light Curtain, 50Mm; Performance Level Idec
Protection Height 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data