IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG2-50-120-OO-E-C

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:33; Protection Height:1.2m; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:33; Protection Height:1.2m; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1583 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1583
Safety Light Curtain; Safety Curtain Category Idec 47T1583
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:33; Protection Height:1.2m; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:33; Protection Height:1.2m; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1583
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 2133713 - RS Components, Ltd.
Specs
Protection Height 41.34 inch (1050 mm)
Response Time 11 milliseconds
Safety Category Type Type 4
View Details
Safety Light Curtain - 440L-T4J0320YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 12.6 inch (320 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
2 suppliers
Machine Safety - Light Curtains, Light Grids - 17-SLC4-H30-106-ND - DigiKey
Specs
Protection Height 41.73 inch (1060 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light curtains - SLC445 - SLC 445 - SLC445-ER-0330-14-01 -  - Schmersal Inc.
Specs
Protection Height 12.99 inch (330 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details