IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG2-50-105-OO-X

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:29; Protection Height:1.05m; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:29; Protection Height:1.05m; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1582 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1582
Safety Light Curtain; Safety Curtain Category Idec 47T1582
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:29; Protection Height:1.05m; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:29; Protection Height:1.05m; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1582
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 41.34 inch (1050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 7012965 - RS Components, Ltd.
Specs
Spanning Distance 0.0 to 315 inch (0.0 to 8000 mm)
Protection Height 35.43 inch (900 mm)
Response Time 13 milliseconds
View Details
Safety Light Curtains - 2447896-1 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers