IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG2-50-105-OO-E-C

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:29; Protection Height:1.05m; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:29; Protection Height:1.05m; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1581 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1581
Safety Light Curtain; Safety Curtain Category Idec 47T1581
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:29; Protection Height:1.05m; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:29; Protection Height:1.05m; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1581
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 41.34 inch (1050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety light curtains - SLC440AS - SLC440AS-ER-0890-14 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details
Machine Safety - Light Curtains, Light Grids - 1882-1041908-ND - DigiKey
Specs
Protection Height 70.87 inch (1800 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety Light Curtains - 2447903-7 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety Light Curtain - 445L-C4C0450FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 17.72 inch (450 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details