IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG2-50-090-OO-X

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:25; Protection Height:900mm; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:25; Protection Height:900mm; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1580 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1580
Safety Light Curtain; Safety Curtain Category Idec 47T1580
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:25; Protection Height:900mm; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:25; Protection Height:900mm; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1580
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 35.43 inch (900 mm)
Unlock Full Specs
to access all available technical data