IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG2-50-075-OO-E-C

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:21; Protection Height:750mm; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:21; Protection Height:750mm; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1577 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1577
Safety Light Curtain; Safety Curtain Category Idec 47T1577
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:21; Protection Height:750mm; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:21; Protection Height:750mm; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1577
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 29.53 inch (750 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1025503-ND - DigiKey
Specs
Protection Height 64.96 inch (1650 mm)
Sensitivity or Resolution 1.38 inch (35 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Safety light curtain - OY048S - ifm efector inc.
Specs
Spanning Distance 0.0 to 472 inch (0.0 to 12000 mm)
Protection Height 47.64 inch (1210 mm)
Response Time 15.5 milliseconds
View Details
3 suppliers