IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG2-50-030-OO-E-C

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:9; Protection Height:300mm; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:9; Protection Height:300mm; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Safety Light Curtain, part number 47T1571, is a Type 2 SG2 Series device designed for hand protection and presence control. It features an operating distance of up to 19 meters and is suitable for controlled heights ranging from 150 to 1800 mm. The compact profile measures 32 x 37 mm, and it includes sturdy mounting brackets that facilitate easy installation and alignment, even at long distances or in applications using mirrors. This light curtain incorporates several safety functions, including Test/Restart, Auto/Manual Restart, Emergency Device Monitoring (EDM), and anti-interference capabilities. The user interface includes a display for ease of operation and alignment. The SG2 Series is particularly effective in environments where machine movement must be stopped immediately upon beam interruption, enhancing operator safety in automated manufacturing, robotic applications, and various machinery operations. Engineers considering this product should note its compliance with safety standards and its suitability for applications requiring reliable access control to hazardous areas.

Datasheet Summary
Powered by GS/AI

The Safety Light Curtain, part number 47T1571, is a Type 2 SG2 Series device designed for hand protection and presence control. It features an operating distance of up to 19 meters and is suitable for controlled heights ranging from 150 to 1800 mm. The compact profile measures 32 x 37 mm, and it includes sturdy mounting brackets that facilitate easy installation and alignment, even at long distances or in applications using mirrors. This light curtain incorporates several safety functions, including Test/Restart, Auto/Manual Restart, Emergency Device Monitoring (EDM), and anti-interference capabilities. The user interface includes a display for ease of operation and alignment. The SG2 Series is particularly effective in environments where machine movement must be stopped immediately upon beam interruption, enhancing operator safety in automated manufacturing, robotic applications, and various machinery operations. Engineers considering this product should note its compliance with safety standards and its suitability for applications requiring reliable access control to hazardous areas.

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1571 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1571
Safety Light Curtain; Safety Curtain Category Idec 47T1571
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:9; Protection Height:300mm; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:9; Protection Height:300mm; Sensing Range Max:19m; Beam Spacing:50mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1571
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 440L-P4K1600YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 62.99 inch (1600 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtains - 2447908-3 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - EX-SLC440 - EX-SLC440-ER-0810-30 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details