IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG2-30-165-OO-X

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:88; Protection Height:1.65m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:88; Protection Height:1.65m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1568 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1568
Safety Light Curtain; Safety Curtain Category Idec 47T1568
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:88; Protection Height:1.65m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:88; Protection Height:1.65m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1568
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 64.96 inch (1650 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1062914-ND - DigiKey
Specs
Protection Height 41.34 inch (1050 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Safety light curtains - SLC445 - SLC 445 - SLC445-ER-0570-30-01 -  - Schmersal Inc.
Specs
Protection Height 22.44 inch (570 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details
Safety Light Curtain - 440L-C4KL1120YA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 44.09 inch (1120 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details