IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG2-30-150-OO-E-C

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:80; Protection Height:1.5m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:80; Protection Height:1.5m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1565 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1565
Safety Light Curtain; Safety Curtain Category Idec 47T1565
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:80; Protection Height:1.5m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:80; Protection Height:1.5m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1565
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 59.06 inch (1500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 1-2447896-0 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Machine Safety - Light Curtains, Light Grids - 1882-1045019-ND - DigiKey
Specs
Protection Height 17.32 inch (440 mm)
Sensitivity or Resolution 1.77 inch (45 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details