IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG2-30-135-OO-X

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:72; Protection Height:1.35m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:72; Protection Height:1.35m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1564 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1564
Safety Light Curtain; Safety Curtain Category Idec 47T1564
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:72; Protection Height:1.35m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:72; Protection Height:1.35m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1564
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 53.15 inch (1350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1048842-ND - DigiKey
Specs
Protection Height 33.07 inch (840 mm)
Sensitivity or Resolution 0.9449 inch (24 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Light Curtain - 1003612 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Safety Light Curtains - 1-2447909-0 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers