IDEC Corporation Safety Light Curtain; Safety Curtain Category Idec SG2-30-135-OO-E-C

Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:72; Protection Height:1.35m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:72; Protection Height:1.35m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtain; Safety Curtain Category Idec - 47T1563 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtain; Safety Curtain Category Idec
47T1563
Safety Light Curtain; Safety Curtain Category Idec 47T1563
SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:72; Protection Height:1.35m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

SAFETY LIGHT CURTAIN; Safety Curtain Category:Level 2; No. of Beams:72; Protection Height:1.35m; Sensing Range Max:19m; Beam Spacing:30mm; Control Output Type:2PNP; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 47T1563
Product Name Safety Light Curtain; Safety Curtain Category Idec
Protection Height 53.15 inch (1350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447905-9 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light grid - OY116S - ifm efector inc.
Specs
Spanning Distance 0.0 to 472 inch (0.0 to 12000 mm)
Protection Height 35.83 inch (910 mm)
Response Time 3 milliseconds
View Details
3 suppliers
Safety light curtains - SLC440COM - SLC 440 COM - SLC440COM-ER-0490-30-H -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details
Machine Safety - Light Curtains, Light Grids - 1882-1043451-ND - DigiKey
Specs
Protection Height 64.96 inch (1650 mm)
Sensitivity or Resolution 1.57 inch (40 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details